Texas Instruments High-Performance Analog 3A SOIC Gate Driver IC LM5100AM

Description
3A Half Bridge MOSFET Driver, 2-Ch, SOIC, 20ns PD Product overview: LM5100AM from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5100AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A Half Bridge MOSFET Driver, 2-Ch, SOIC, 20ns PD Product overview: LM5100AM from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5100AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A SOIC Gate Driver IC
730-LM5100AM
3A SOIC Gate Driver IC 730-LM5100AM
3A Half Bridge MOSFET Driver, 2-Ch, SOIC, 20ns PD Product overview: LM5100AM from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5100AM can be used for catalog matching and distributor lookup.

3A Half Bridge MOSFET Driver, 2-Ch, SOIC, 20ns PD Product overview: LM5100AM from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5100AM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - LM5100AM-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
LM5100AM-ND
Gate Drivers LM5100AM-ND
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - LM5100AM - 1200341-LM5100AM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5100AM
1200341-LM5100AM
PMIC - PMIC - Gate Drivers - LM5100AM 1200341-LM5100AM
Manufacturer: Texas Instruments Win Source Part Number: 1200341-LM5100AM Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 2.3V, Current - Peak Output (Source, Sink): 3A, 3A High Side Voltage - Max (Bootstrap): 118V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: LM5100 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 14V Rise / Fall Time: 430ns, 260ns

Manufacturer: Texas Instruments
Win Source Part Number: 1200341-LM5100AM
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2.3V,
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 118V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: LM5100
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9V ~ 14V
Rise / Fall Time: 430ns, 260ns

Buy Now
Gate Drivers - LM5100AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5100AM
Gate Drivers LM5100AM
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - LM5100AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5100AM
Gate Drivers LM5100AM
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-LM5100AM LM5100AM-ND 1200341-LM5100AM LM5100AM
Product Name 3A SOIC Gate Driver IC Gate Drivers PMIC - PMIC - Gate Drivers - LM5100AM Gate Drivers
Number of Outputs 2; 2
Supply Voltage 9 to 14 volts 9 to 14 volts 9 to 14 volts 9 to 14 volts
Fall Time 260 ns 260 ns 260 ns 260 ns
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - AAT4280IGU-1-T1 - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - CDC351DBRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Power - Gate Driver ICs - 2EDL8024G3C - 2EDL8024G3C - Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 4 amps
Supply Voltage 8 to 17 volts
View Details
Power Distribution Switches, Load Drivers - A6821EA-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers