Texas Instruments High-Performance Analog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM5088MH-1EVAL/NOPB LM5088MH-1EVAL/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 779313-LM5088MH-1EVA L/NOPB Regulator Topology: Buck Voltage - Output: 5V Voltage - Input: 5.5 V ~ 55 V Main Purpose: DC/DC, Step Down Frequency - Switching: 250kHz Supplied Contents: Board(s) Output Current: 7A Utilized IC / Part: LM5088 Family Name: LM5088 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: April 30, 2013 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779313-LM5088MH-1EVA L/NOPB Regulator Topology: Buck Voltage - Output: 5V Voltage - Input: 5.5 V ~ 55 V Main Purpose: DC/DC, Step Down Frequency - Switching: 250kHz Supplied Contents: Board(s) Output Current: 7A Utilized IC / Part: LM5088 Family Name: LM5088 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: April 30, 2013 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM5088MH-1EVAL/NOPB - 779313-LM5088MH-1EVAL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM5088MH-1EVAL/NOPB
779313-LM5088MH-1EVAL/NOPB
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM5088MH-1EVAL/NOPB 779313-LM5088MH-1EVAL/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779313-LM5088MH-1EVA L/NOPB Regulator Topology: Buck Voltage - Output: 5V Voltage - Input: 5.5 V ~ 55 V Main Purpose: DC/DC, Step Down Frequency - Switching: 250kHz Supplied Contents: Board(s) Output Current: 7A Utilized IC / Part: LM5088 Family Name: LM5088 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: April 30, 2013 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779313-LM5088MH-1EVAL/NOPB
Regulator Topology: Buck
Voltage - Output: 5V
Voltage - Input: 5.5 V ~ 55 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 250kHz
Supplied Contents: Board(s)
Output Current: 7A
Utilized IC / Part: LM5088
Family Name: LM5088
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: April 30, 2013
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-50762-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-50762-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-50762-ND
LM5088 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

LM5088 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
LM5088MH-1EVAL/NOPB
Power Management IC Development Tools LM5088MH-1EVAL/NOPB
Power Management IC Development Tools LM5088MH-1 EVAL BOARD

Power Management IC Development Tools LM5088MH-1 EVAL BOARD

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - LM5088MH-1EVAL/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
LM5088MH-1EVAL/NOPB
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards LM5088MH-1EVAL/NOPB
BOARD EVAL LM5088

BOARD EVAL LM5088

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 779313-LM5088MH-1EVAL/NOPB 296-50762-ND LM5088MH-1EVAL/NOPB LM5088MH-1EVAL/NOPB
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM5088MH-1EVAL/NOPB DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers