4.5-75V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller 8-WSON -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-WSON (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-WSON (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-WSON (3x3)
Switching Controllers 4.5-75V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller 8-WSON -40 to 125
IC REG CTRLR BUCK 8WSON
IC REG CTRLR BUCK 8WSON
IC REG CTRLR BUCK 8WSON
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-WSON (3x3)
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5085SD/NOPB | LM5085SD/NOPBCT-ND | LM5085SD/NOPB | LM5085SD/NOPB | LM5085SD/NOPB | LM5085SD/NOPB | LM5085SD/NOPB |
| Product Name | LM5085 4.5-75V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; VSSOP,MSOP-PowerPAD,WSON | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | |||
| Special Features | Internal Current Limit; Adjustable Current Limit,Enable,Frequency Synchronization | Internal Current Limit; Current Limit, Enable, On Time Control | |||||
| Output Voltage | 1.25 to 75 volts | ||||||
| IOUT | 10 amps |