Manufacturer: Texas Instruments
Win Source Part Number: 85412-LM5085MY
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Enable, On Time Control
Number of Outputs: 1
Synchronous Rectifier: No
Family Name: LM5085
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-EP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 75 V
Alternative Parts (Cross-Reference): LM5085QMY; LM5085QMYX; LM5085QMYE; LT1339ISW#TR;
Introduction Date: November 04, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 85412-LM5085MY |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5085MY |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 8-MSOP-EP |
| Life Cycle Stage | Maturity; Active |