The LM5085 is a high-efficiency PFET buck switching controller designed for applications requiring a wide input voltage range of 4.5 V to 75 V and adjustable output voltage down to 1.25 V. It operates with constant on-time regulation, eliminating the need for loop compensation and enabling ultra-fast transient response. The device supports nearly constant switching frequency up to 1 MHz, 100% duty cycle operation, and includes an integrated high-voltage bias regulator and internal soft-start timer. The LM5085MY/NOPB variant is packaged in an HVSSOP-8 package with an exposed pad for thermal dissipation, measuring 3.00 mm × 3.00 mm, and is qualified for automotive applications with an operating junction temperature range of -40°C to 125°C. It is AEC-Q100 Grade 1 qualified.
4.5-75V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller 8-MSOP-PowerPAD -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-HVSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-HVSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-HVSSOP
IC REG CTRLR BUCK 8MSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-MSOP-EP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-HVSSOP
Switching Controllers 75V Constant PFET Buck Switch Cntlr
LM5085 4.5-75V WIDE VIN, CONSTAN
IC REG CTRLR BUCK 8MSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5085MY/NOPB | 296-LM5085MY/NOPBCT-ND | LM5085MY/NOPB | LM5085MY/NOPB | LM5085MY/NOPB | LM5085MY/NOPB | LM5085MY/NOPB | LM5085MY/NOPB |
| Product Name | LM5085 4.5-75V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; VSSOP,MSOP-PowerPAD,WSON | Other; "8-PowerTSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | SSOP; Other; 8-PowerTSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; 8-PowerTSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | ||
| Special Features | Internal Current Limit; Adjustable Current Limit,Enable,Frequency Synchronization | Internal Current Limit; Current Limit, Enable, On Time Control | ||||||
| Output Voltage | 1.25 to 75 volts | |||||||
| IOUT | 10 amps |