The LM5085 is a high-efficiency PFET switching controller for wide-input-voltage buck regulators, operating from 4.5 V to 75 V with a constant on-time architecture that eliminates the need for loop compensation and enables ultra-fast transient response. It is available in HVSSOP-8, VSSOP-8, and WSON-8 packages, with a body size of 3.00 mm × 3.00 mm for the HVSSOP and WSON variants. The LM5085MME/NOPB is a VSSOP-8 package variant with an operating junction temperature range of -40°C to 125°C, supports adjustable output voltage down to 1.25 V, and can operate at up to 100% duty cycle. It includes an internal soft-start timer and integrated high-voltage bias regulator, with current limiting via external resistors or PFET R DS(ON). The device is qualified to AEC-Q100 Grade 1 for automotive applications.
4.5-75V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller 8-VSSOP -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
DC-DC Controller Buck 4.5-75Vin MSOP8
DC-DC Controller Buck 4.5-75Vin MSOP8
DC-DC Controller Buck 4.5-75Vin MSOP8
Manufacturer: Texas Instruments
Win Source Part Number: 1054798-LM5085MME/NO
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Enable, On Time Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-VSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 75 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
IC REG CTRLR BUCK 8VSSOP
IC REG CTRLR BUCK 8VSSOP
Switching Controllers 75V On-Time PFET Buck Switching Cntlr
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5085MME/NOPB | LM5085MME/NOPBTR-ND | 9216982 | 7615983P | 1054798-LM5085MME/NOPB | LM5085MME/NOPB | LM5085MME/NOPB | LM5085MME/NOPB | LM5085MME/NOPB |
| Product Name | LM5085 4.5-75V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller | DC DC Switching Controllers | Voltage Controllers | Voltage Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5085MME/NOPB | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Package Type | Other; VSSOP,MSOP-PowerPAD,WSON | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; Msop | Other; MSOP | SSOP; Other; 8-VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | ||
| Special Features | Internal Current Limit; Adjustable Current Limit,Enable,Frequency Synchronization | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, On Time Control | Internal Current Limit; Current Limit, Enable, On Time Control | ||||||
| Output Voltage | 1.25 to 75 volts | ||||||||
| IOUT | 10 amps |