Texas Instruments PMIC - PMIC - Power Management - Specialized - LM5080MMX LM5080MMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071502-LM5080MMX Packaging: Reel - TR Applications: Power Supplies, Converters, Controllers Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 14 V Operating Supply Current: 3.7mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071502-LM5080MMX Packaging: Reel - TR Applications: Power Supplies, Converters, Controllers Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 14 V Operating Supply Current: 3.7mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM5080MMX - 071502-LM5080MMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM5080MMX
071502-LM5080MMX
PMIC - PMIC - Power Management - Specialized - LM5080MMX 071502-LM5080MMX
Manufacturer: Texas Instruments Win Source Part Number: 071502-LM5080MMX Packaging: Reel - TR Applications: Power Supplies, Converters, Controllers Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 14 V Operating Supply Current: 3.7mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071502-LM5080MMX
Packaging: Reel - TR
Applications: Power Supplies, Converters, Controllers
Mounting: SMD (SMT)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 14 V
Operating Supply Current: 3.7mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 071502-LM5080MMX
Product Name PMIC - PMIC - Power Management - Specialized - LM5080MMX
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904423 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details