Texas Instruments High-Performance Analog PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5073MH LM5073MH

Description
Manufacturer: Texas Instruments Win Source Part Number: 923251-LM5073MH Operating Temperature Range: -40°C ~ 125°C Features: Power Over Ethernet Controller 1 Channel 802.3af (PoE) 14-HTSSOP Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LM5073 Categories: Integrated Circuits (ICs) Case / Package: 14-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 94 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 923251-LM5073MH Operating Temperature Range: -40°C ~ 125°C Features: Power Over Ethernet Controller 1 Channel 802.3af (PoE) 14-HTSSOP Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LM5073 Categories: Integrated Circuits (ICs) Case / Package: 14-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 94 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5073MH - LM5073MH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5073MH
LM5073MH
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5073MH LM5073MH
Manufacturer: Texas Instruments Win Source Part Number: 923251-LM5073MH Operating Temperature Range: -40°C ~ 125°C Features: Power Over Ethernet Controller 1 Channel 802.3af (PoE) 14-HTSSOP Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LM5073 Categories: Integrated Circuits (ICs) Case / Package: 14-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 94 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 923251-LM5073MH
Operating Temperature Range: -40°C ~ 125°C
Features: Power Over Ethernet Controller 1 Channel 802.3af (PoE) 14-HTSSOP
Package: Tube
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM5073
Categories: Integrated Circuits (ICs)
Case / Package: 14-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 94
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - LM5073MH-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
LM5073MH-ND
Power Over Ethernet (PoE) Controllers LM5073MH-ND
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 14-HTSSOP

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 14-HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - LM5073MH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
LM5073MH
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers LM5073MH
IC POE CNTRL 1 CHANNEL 14HTSSOP

IC POE CNTRL 1 CHANNEL 14HTSSOP

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - LM5073MH - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
LM5073MH
PMIC - Power Over Ethernet (PoE) Controllers LM5073MH
IC POE CNTRL 1 CHANNEL 14HTSSOP

IC POE CNTRL 1 CHANNEL 14HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number LM5073MH LM5073MH-ND LM5073MH LM5073MH
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5073MH Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af
Unlock Full Specs
to access all available technical data

Similar Products

Si3474A-IM Power Over Ethernet (PoE) Multi-Port PSE Controllers - Si3474A-IM - Skyworks Solutions, Inc.
Specs
Form Factor IC
Output Power 90 watts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Management ICs - Si3482 - Silicon Labs
Specs
Form Factor IC
Applications PoE Controller
Compliance / Approvals IEEE 802.3at; RoHS
View Details
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details