Texas Instruments High-Performance Analog Power Over Ethernet (PoE) Controllers LM5072MH-80

Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-HTSSOP
Request a Quote Datasheet
Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - LM5072MH-80-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
LM5072MH-80-ND
Power Over Ethernet (PoE) Controllers LM5072MH-80-ND
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-HTSSOP

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5072MH-80 - LM5072MH-80 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5072MH-80
LM5072MH-80
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5072MH-80 LM5072MH-80
Manufacturer: Texas Instruments Win Source Part Number: 1200321-LM5072MH-80 Packaging: Tube Type: Controller (PD), DC/DC Supply Current: 2mA (Maximum) Internal Switch(s): Both Standards: 802.3af (PoE) Family Name: LM5072 Auxiliary Sense: Yes Categories: Integrated Circuits Supplier Device Package: 16-HTSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 16-PowerTSSOP Alternative Parts (Cross-Reference): LTC4267IDHC#TR; LTC4267IDHC; LTC4267CDHC-3; LTC4267CDHC-3#TR; Introduction Date: August 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: LM5072 Manufacturer Pack Quantity: 92 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 70V Maximum Power: 12.95W

Manufacturer: Texas Instruments
Win Source Part Number: 1200321-LM5072MH-80
Packaging: Tube
Type: Controller (PD), DC/DC
Supply Current: 2mA (Maximum)
Internal Switch(s): Both
Standards: 802.3af (PoE)
Family Name: LM5072
Auxiliary Sense: Yes
Categories: Integrated Circuits
Supplier Device Package: 16-HTSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 16-PowerTSSOP
Alternative Parts (Cross-Reference): LTC4267IDHC#TR; LTC4267IDHC; LTC4267CDHC-3; LTC4267CDHC-3#TR;
Introduction Date: August 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: LM5072
Manufacturer Pack Quantity: 92
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9V ~ 70V
Maximum Power: 12.95W

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - LM5072MH-80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
LM5072MH-80
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers LM5072MH-80
IC POE CNTRL 1 CHANNEL 16HTSSOP

IC POE CNTRL 1 CHANNEL 16HTSSOP

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - LM5072MH-80 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
LM5072MH-80
PMIC - Power Over Ethernet (PoE) Controllers LM5072MH-80
IC POE CNTRL 1 CHANNEL 16HTSSOP

IC POE CNTRL 1 CHANNEL 16HTSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number LM5072MH-80-ND LM5072MH-80 LM5072MH-80 LM5072MH-80
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5072MH-80 Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 863-SI3454-B04-IM-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3at
Input Voltage 44 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details
Power Over Ethernet (PoE) Controllers - 150-PD69200C-017213-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.63 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers