The LM5072MH-80 is a Power over Ethernet (PoE) powered device interface and current-mode PWM controller integrated into a single HTSSOP-16 package with an exposed thermal pad, designed for IEEE 802.3af compliant applications. It supports a maximum input voltage of 100V and includes a 0.7Ω hot-swap MOSFET with a programmable DC current limit up to 800mA. The device features a 100V start-up regulator, peak current mode control, and an 80% maximum duty cycle, enabling flexible implementation of flyback, forward, and buck topologies. It operates over a temperature range of -40°C to 125°C and is RoHS and Green compliant.
0.8A SWITCHING CONTROLLER, 645kHz SWITCHING FREQ-MAX, PDSO16, TSSOP-16 Product overview: LM5072MH-80 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 645kHz, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.8A, 645kHz, TSSOP, Power Management IC, Power Over Ethernet Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 779-LM5072MH-80 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 779-LM5072MH-80 |
| Product Name | 0.8A 645kHz TSSOP Power Management IC |
| Package Type | Other; HTSSOP |