The LM5071MT-80 is a Power over Ethernet powered device controller with an auxiliary power interface, designed for IEEE 802.3af compliance and integration with AC adapters. It features an 80V, 1Ω, 400mA internal MOSFET, an 80% maximum duty cycle limiter, and supports both isolated and non-isolated DC-DC converter topologies. The device is packaged in a TSSOP-16 and integrates a current-mode PWM controller, programmable soft-start, thermal shutdown, and an auxiliary power enable pin. The 80% duty cycle limit distinguishes it from the 50% variant in the series.
0.1A, 665KHZ BICMOS, PDSO16 Product overview: LM5071MT-80 from National Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 665KHZ. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.1A, 665KHZ, Power Management IC, Power Over Ethernet Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 779-LM5071MT-80 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 779-LM5071MT-80 |
| Product Name | 0.1A 665KHZ Power Management IC |
| Package Type | Other; Bulk |