Texas Instruments PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5071MT-50 LM5071MT-50

Description
Manufacturer: Texas Instruments Win Source Part Number: 082825-LM5071MT-50 Packaging: Tube/Rail Type: Controller (PD), DC/DC Internal Switch(s): Both Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Maximum Power Dissipation: 12.95W Supply Voltage - Operating: 1.8 V to 60 V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): LTC4267CGN-1#PBF; LM5071MTX-50; LM5071MTX-80; LM5071MT-50; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082825-LM5071MT-50 Packaging: Tube/Rail Type: Controller (PD), DC/DC Internal Switch(s): Both Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Maximum Power Dissipation: 12.95W Supply Voltage - Operating: 1.8 V to 60 V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): LTC4267CGN-1#PBF; LM5071MTX-50; LM5071MTX-80; LM5071MT-50; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5071MT-50 - LM5071MT-50 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5071MT-50
LM5071MT-50
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5071MT-50 LM5071MT-50
Manufacturer: Texas Instruments Win Source Part Number: 082825-LM5071MT-50 Packaging: Tube/Rail Type: Controller (PD), DC/DC Internal Switch(s): Both Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Maximum Power Dissipation: 12.95W Supply Voltage - Operating: 1.8 V to 60 V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): LTC4267CGN-1#PBF; LM5071MTX-50; LM5071MTX-80; LM5071MT-50; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082825-LM5071MT-50
Packaging: Tube/Rail
Type: Controller (PD), DC/DC
Internal Switch(s): Both
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Maximum Power Dissipation: 12.95W
Supply Voltage - Operating: 1.8 V to 60 V
Operating Supply Current: 1mA
Alternative Parts (Cross-Reference): LTC4267CGN-1#PBF; LM5071MTX-50; LM5071MTX-80; LM5071MT-50;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number LM5071MT-50
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5071MT-50
Unlock Full Specs
to access all available technical data

Similar Products