Texas Instruments High-Performance Analog PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5070SD-50/NOPB LM5070SD-50/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 923249-LM5070SD-50/N OPB Operating Temperature Range: -40°C ~ 125°C Features: Power Over Ethernet Controller Channel 802.3af (PoE) 16-WSON (5x5) Package: 16-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LM5070 Categories: Integrated Circuits (ICs) Case / Package: 16-WSON (5x5) ECCN: 5A991C1 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: LM5070SD-50TR, LM5070SD-50TR-NDR, LM5070SD-50CT-ND, LM5070SD-50/NOPBDKR, LM5070SD-50/NOPBCT, LM5070SD-50/NOPBDKR- ND, LM5070SD-50/NOPBTR, LM5070SD-50CT-NDR, *LM5070SD-50, LM5070SD-50DKR-NDR, LM5070SD-50, LM5070SD-50/NOPBTR-N D, LM5070SD-50CT, -LM5070SD-50-NDR, LM5070SD-50DKR, LM5070SD-50DKR-ND, 296-48326-2, *LM5070SD-50/NOPB, 296-48326-1, LM5070SD-50/NOPBCT-N D, LM5070SD-50TR-ND, LM5070SD50NOPB, 296-48326-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 923249-LM5070SD-50/N OPB Operating Temperature Range: -40°C ~ 125°C Features: Power Over Ethernet Controller Channel 802.3af (PoE) 16-WSON (5x5) Package: 16-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LM5070 Categories: Integrated Circuits (ICs) Case / Package: 16-WSON (5x5) ECCN: 5A991C1 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: LM5070SD-50TR, LM5070SD-50TR-NDR, LM5070SD-50CT-ND, LM5070SD-50/NOPBDKR, LM5070SD-50/NOPBCT, LM5070SD-50/NOPBDKR- ND, LM5070SD-50/NOPBTR, LM5070SD-50CT-NDR, *LM5070SD-50, LM5070SD-50DKR-NDR, LM5070SD-50, LM5070SD-50/NOPBTR-N D, LM5070SD-50CT, -LM5070SD-50-NDR, LM5070SD-50DKR, LM5070SD-50DKR-ND, 296-48326-2, *LM5070SD-50/NOPB, 296-48326-1, LM5070SD-50/NOPBCT-N D, LM5070SD-50TR-ND, LM5070SD50NOPB, 296-48326-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5070SD-50/NOPB - LM5070SD-50/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5070SD-50/NOPB
LM5070SD-50/NOPB
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5070SD-50/NOPB LM5070SD-50/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923249-LM5070SD-50/N OPB Operating Temperature Range: -40°C ~ 125°C Features: Power Over Ethernet Controller Channel 802.3af (PoE) 16-WSON (5x5) Package: 16-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LM5070 Categories: Integrated Circuits (ICs) Case / Package: 16-WSON (5x5) ECCN: 5A991C1 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: LM5070SD-50TR, LM5070SD-50TR-NDR, LM5070SD-50CT-ND, LM5070SD-50/NOPBDKR, LM5070SD-50/NOPBCT, LM5070SD-50/NOPBDKR- ND, LM5070SD-50/NOPBTR, LM5070SD-50CT-NDR, *LM5070SD-50, LM5070SD-50DKR-NDR, LM5070SD-50, LM5070SD-50/NOPBTR-N D, LM5070SD-50CT, -LM5070SD-50-NDR, LM5070SD-50DKR, LM5070SD-50DKR-ND, 296-48326-2, *LM5070SD-50/NOPB, 296-48326-1, LM5070SD-50/NOPBCT-N D, LM5070SD-50TR-ND, LM5070SD50NOPB, 296-48326-6

Manufacturer: Texas Instruments
Win Source Part Number: 923249-LM5070SD-50/NOPB
Operating Temperature Range: -40°C ~ 125°C
Features: Power Over Ethernet Controller Channel 802.3af (PoE) 16-WSON (5x5)
Package: 16-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM5070
Categories: Integrated Circuits (ICs)
Case / Package: 16-WSON (5x5)
ECCN: 5A991C1
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: LM5070SD-50TR, LM5070SD-50TR-NDR, LM5070SD-50CT-ND, LM5070SD-50/NOPBDKR, LM5070SD-50/NOPBCT, LM5070SD-50/NOPBDKR-ND, LM5070SD-50/NOPBTR, LM5070SD-50CT-NDR, *LM5070SD-50, LM5070SD-50DKR-NDR, LM5070SD-50, LM5070SD-50/NOPBTR-ND, LM5070SD-50CT, -LM5070SD-50-NDR, LM5070SD-50DKR, LM5070SD-50DKR-ND, 296-48326-2, *LM5070SD-50/NOPB, 296-48326-1, LM5070SD-50/NOPBCT-ND, LM5070SD-50TR-ND, LM5070SD50NOPB, 296-48326-6

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-48326-1-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-48326-1-ND
Power Over Ethernet (PoE) Controllers 296-48326-1-ND
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-WSON (5x5)

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-WSON (5x5)

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-48326-2-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-48326-2-ND
Power Over Ethernet (PoE) Controllers 296-48326-2-ND
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-WSON (5x5)

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-WSON (5x5)

Buy Now Datasheet
PMIC - Power Over Ethernet (PoE) Controllers - LM5070SD-50/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
LM5070SD-50/NOPB
PMIC - Power Over Ethernet (PoE) Controllers LM5070SD-50/NOPB
IC POE CNTRL 1 CHANNEL 16WSON

IC POE CNTRL 1 CHANNEL 16WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - LM5070SD-50/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
LM5070SD-50/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers LM5070SD-50/NOPB
IC POE CNTRL 1 CHANNEL 16WSON

IC POE CNTRL 1 CHANNEL 16WSON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number LM5070SD-50/NOPB 296-48326-1-ND LM5070SD-50/NOPB LM5070SD-50/NOPB
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5070SD-50/NOPB Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 150-PD69200R-017223-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.63 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details
Power over Ethernet (PoE) - 5073-POE-PTE201-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Data Rate 10 to 1000 Mbps
View Details