Texas Instruments High-Performance Analog Power Over Ethernet (PoE) Controllers LM5070MTC-50

Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-TSSOP
Request a Quote Datasheet
Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - LM5070MTC-50-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
LM5070MTC-50-ND
Power Over Ethernet (PoE) Controllers LM5070MTC-50-ND
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-TSSOP

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-TSSOP

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5070MTC-50 - LM5070MTC-50 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5070MTC-50
LM5070MTC-50
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5070MTC-50 LM5070MTC-50
Manufacturer: Texas Instruments Win Source Part Number: 710808-LM5070MTC-50 Packaging: Tube Type: Controller (PD), DC/DC Internal Switch(s): Both Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): LTC4267IGN-1#TRPBF; MAX5941BCSE; MAX5941BCSE+T; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: LM5070 Manufacturer Pack Quantity: 92 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 75V

Manufacturer: Texas Instruments
Win Source Part Number: 710808-LM5070MTC-50
Packaging: Tube
Type: Controller (PD), DC/DC
Internal Switch(s): Both
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): LTC4267IGN-1#TRPBF; MAX5941BCSE; MAX5941BCSE+T;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: LM5070
Manufacturer Pack Quantity: 92
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 75V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - LM5070MTC-50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
LM5070MTC-50
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers LM5070MTC-50
IC POE CNTRL 1 CHANNEL 16TSSOP

IC POE CNTRL 1 CHANNEL 16TSSOP

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - LM5070MTC-50 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
LM5070MTC-50
PMIC - Power Over Ethernet (PoE) Controllers LM5070MTC-50
IC POE CNTRL 1 CHANNEL 16TSSOP

IC POE CNTRL 1 CHANNEL 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number LM5070MTC-50-ND LM5070MTC-50 LM5070MTC-50 LM5070MTC-50
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5070MTC-50 Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af
Unlock Full Specs
to access all available technical data

Similar Products

Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details