Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS LM5070AE EVAL

Description
Win Source Part Number: 1069172-LM5070AE EVAL Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 3.3V Current - Output: 3.3A Voltage - Input: 32V ~ 57V Main Purpose: Special Purpose DC/DC, Power Over Ethernet Power - Output: 10.89 W Frequency - Switching: 250kHz Supplied Contents: Board(s) Utilized IC / Part: LM5070 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: 5A991C1 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Other Names: LM5070AE EVAL-ND,LM5070AEEVAL Base Product Number: LM5070 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1069172-LM5070AE EVAL Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 3.3V Current - Output: 3.3A Voltage - Input: 32V ~ 57V Main Purpose: Special Purpose DC/DC, Power Over Ethernet Power - Output: 10.89 W Frequency - Switching: 250kHz Supplied Contents: Board(s) Utilized IC / Part: LM5070 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: 5A991C1 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Other Names: LM5070AE EVAL-ND,LM5070AEEVAL Base Product Number: LM5070 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1069172-LM5070AE EVAL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1069172-LM5070AE EVAL
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1069172-LM5070AE EVAL
Win Source Part Number: 1069172-LM5070AE EVAL Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 3.3V Current - Output: 3.3A Voltage - Input: 32V ~ 57V Main Purpose: Special Purpose DC/DC, Power Over Ethernet Power - Output: 10.89 W Frequency - Switching: 250kHz Supplied Contents: Board(s) Utilized IC / Part: LM5070 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: 5A991C1 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Other Names: LM5070AE EVAL-ND,LM5070AEEVAL Base Product Number: LM5070 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1069172-LM5070AE EVAL
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 3.3V
Current - Output: 3.3A
Voltage - Input: 32V ~ 57V
Main Purpose: Special Purpose DC/DC, Power Over Ethernet
Power - Output: 10.89 W
Frequency - Switching: 250kHz
Supplied Contents: Board(s)
Utilized IC / Part: LM5070
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: 5A991C1
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.90.6600
Mfr: Texas Instruments
Other Names: LM5070AE EVAL-ND,LM5070AEEVAL
Base Product Number: LM5070
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1069172-LM5070AE EVAL
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

LED Development Tools - 2576783 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
EVAL BOARD FOR BFHK-6751+ - TB-BFHK-6751C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B Fusion - AS-RTK2B-FUSIONF9R-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CYBLE-022001-PROG - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
Ports USB
View Details
4 suppliers