Texas Instruments PMIC - PMIC - Hot Swap Controllers - LM5069MM-2 LM5069MM-2

Description
Manufacturer: Texas Instruments Win Source Part Number: 088426-LM5069MM-2 Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: OUT, PGD, PWR, OVLO, TIMER, UVLO Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSSOP Supply Voltage - Operating: 9 V to 80 V Operating Supply Current: 1.3mA Alternative Parts (Cross-Reference): LM5069MM-2/NOPB; LM5069MMX-2; LM5069MMX-2/NOPB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 088426-LM5069MM-2 Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: OUT, PGD, PWR, OVLO, TIMER, UVLO Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSSOP Supply Voltage - Operating: 9 V to 80 V Operating Supply Current: 1.3mA Alternative Parts (Cross-Reference): LM5069MM-2/NOPB; LM5069MMX-2; LM5069MMX-2/NOPB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LM5069MM-2 - 088426-LM5069MM-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LM5069MM-2
088426-LM5069MM-2
PMIC - PMIC - Hot Swap Controllers - LM5069MM-2 088426-LM5069MM-2
Manufacturer: Texas Instruments Win Source Part Number: 088426-LM5069MM-2 Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: OUT, PGD, PWR, OVLO, TIMER, UVLO Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSSOP Supply Voltage - Operating: 9 V to 80 V Operating Supply Current: 1.3mA Alternative Parts (Cross-Reference): LM5069MM-2/NOPB; LM5069MMX-2; LM5069MMX-2/NOPB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 088426-LM5069MM-2
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: OUT, PGD, PWR, OVLO, TIMER, UVLO
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 9 V to 80 V
Operating Supply Current: 1.3mA
Alternative Parts (Cross-Reference): LM5069MM-2/NOPB; LM5069MMX-2; LM5069MMX-2/NOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 088426-LM5069MM-2
Product Name PMIC - PMIC - Hot Swap Controllers - LM5069MM-2
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 9210720 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details