Texas Instruments PMIC - PMIC - Hot Swap Controllers - LM5068MMX-1 LM5068MMX-1

Description
Manufacturer: Texas Instruments Win Source Part Number: 877516-LM5068MMX-1 Operating Temperature Range: -40°C ~ 105°C Features: Hot Swap Controller 1 Channel -48V 8-VSSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LM5068 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 877516-LM5068MMX-1 Operating Temperature Range: -40°C ~ 105°C Features: Hot Swap Controller 1 Channel -48V 8-VSSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LM5068 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LM5068MMX-1 - 877516-LM5068MMX-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LM5068MMX-1
877516-LM5068MMX-1
PMIC - PMIC - Hot Swap Controllers - LM5068MMX-1 877516-LM5068MMX-1
Manufacturer: Texas Instruments Win Source Part Number: 877516-LM5068MMX-1 Operating Temperature Range: -40°C ~ 105°C Features: Hot Swap Controller 1 Channel -48V 8-VSSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LM5068 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 877516-LM5068MMX-1
Operating Temperature Range: -40°C ~ 105°C
Features: Hot Swap Controller 1 Channel -48V 8-VSSOP
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM5068
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 877516-LM5068MMX-1
Product Name PMIC - PMIC - Hot Swap Controllers - LM5068MMX-1
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1900098P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details