Texas Instruments PMIC - PMIC - Hot Swap Controllers - LM5068MM-4 LM5068MM-4

Description
Manufacturer: Texas Instruments Win Source Part Number: 813297-LM5068MM-4 Packaging: Reel Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry, Turn On Voltage Applications: -48V Current - Supply: 820μA Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete (End Of Life) Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: /PWRGD, OV, TIMER, UV Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): -90V ~ -10V Part Number Series: LM5068
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 813297-LM5068MM-4 Packaging: Reel Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry, Turn On Voltage Applications: -48V Current - Supply: 820μA Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete (End Of Life) Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: /PWRGD, OV, TIMER, UV Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): -90V ~ -10V Part Number Series: LM5068
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LM5068MM-4 - 813297-LM5068MM-4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LM5068MM-4
813297-LM5068MM-4
PMIC - PMIC - Hot Swap Controllers - LM5068MM-4 813297-LM5068MM-4
Manufacturer: Texas Instruments Win Source Part Number: 813297-LM5068MM-4 Packaging: Reel Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry, Turn On Voltage Applications: -48V Current - Supply: 820μA Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete (End Of Life) Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: /PWRGD, OV, TIMER, UV Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): -90V ~ -10V Part Number Series: LM5068

Manufacturer: Texas Instruments
Win Source Part Number: 813297-LM5068MM-4
Packaging: Reel
Type: Hot Swap Controller
Mounting Style: SMD
Features: Auto Retry, Turn On Voltage
Applications: -48V
Current - Supply: 820μA
Internal Switch(s): No
Number of Channels: 1
Part Status: Obsolete (End Of Life)
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: /PWRGD, OV, TIMER, UV
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): -90V ~ -10V
Part Number Series: LM5068

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 813297-LM5068MM-4
Product Name PMIC - PMIC - Hot Swap Controllers - LM5068MM-4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904862 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active High; Active high
View Details
Voltage Regulators - Linear - LD6805K/33H,115-NEX - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details