Texas Instruments PMIC - PMIC - Hot Swap Controllers - LM5068MM-2 LM5068MM-2

Description
Manufacturer: Texas Instruments Win Source Part Number: 1200307-LM5068MM-2 Packaging: Reel Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry, Turn On Voltage Applications: -48V Supply Current: 820μA Internal Switch(s): No Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: PWRGD, OV, TIMER, UV Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LM5068 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): -90V ~ -10V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1200307-LM5068MM-2 Packaging: Reel Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry, Turn On Voltage Applications: -48V Supply Current: 820μA Internal Switch(s): No Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: PWRGD, OV, TIMER, UV Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LM5068 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): -90V ~ -10V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LM5068MM-2 - 1200307-LM5068MM-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LM5068MM-2
1200307-LM5068MM-2
PMIC - PMIC - Hot Swap Controllers - LM5068MM-2 1200307-LM5068MM-2
Manufacturer: Texas Instruments Win Source Part Number: 1200307-LM5068MM-2 Packaging: Reel Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry, Turn On Voltage Applications: -48V Supply Current: 820μA Internal Switch(s): No Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: PWRGD, OV, TIMER, UV Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LM5068 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): -90V ~ -10V

Manufacturer: Texas Instruments
Win Source Part Number: 1200307-LM5068MM-2
Packaging: Reel
Type: Hot Swap Controller
Mounting Style: SMD
Features: Auto Retry, Turn On Voltage
Applications: -48V
Supply Current: 820μA
Internal Switch(s): No
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: PWRGD, OV, TIMER, UV
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: LM5068
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): -90V ~ -10V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1200307-LM5068MM-2
Product Name PMIC - PMIC - Hot Swap Controllers - LM5068MM-2
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z45-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology - BQ20Z45DBT-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Voltage References - 2060268 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details