Texas Instruments PMIC - PMIC - Hot Swap Controllers - LM5068MM-2/NOPB LM5068MM-2/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 121904-LM5068MM-2/NO PB Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Turn On Voltage Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: PWRGD, OV, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-VSSOP Supply Voltage - Operating: -90 V to -10 V Operating Supply Current: 820μA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 121904-LM5068MM-2/NO PB Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Turn On Voltage Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: PWRGD, OV, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-VSSOP Supply Voltage - Operating: -90 V to -10 V Operating Supply Current: 820μA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LM5068MM-2/NOPB - 121904-LM5068MM-2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LM5068MM-2/NOPB
121904-LM5068MM-2/NOPB
PMIC - PMIC - Hot Swap Controllers - LM5068MM-2/NOPB 121904-LM5068MM-2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 121904-LM5068MM-2/NO PB Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Turn On Voltage Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: PWRGD, OV, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-VSSOP Supply Voltage - Operating: -90 V to -10 V Operating Supply Current: 820μA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 121904-LM5068MM-2/NOPB
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry, Turn On Voltage
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: PWRGD, OV, TIMER, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: -90 V to -10 V
Operating Supply Current: 820μA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 121904-LM5068MM-2/NOPB
Product Name PMIC - PMIC - Hot Swap Controllers - LM5068MM-2/NOPB
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Supervisors - 1897836 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain
View Details