Manufacturer: Texas Instruments
Win Source Part Number: 754287-LM5068MM-1
Packaging: Reel
Type: Hot Swap Controller
Mounting Style: SMD
Features: Latched Fault, Turn On Voltage
Applications: -48V
Supply Current: 820μA
Internal Switch(s): No
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: PWRGD, OV, TIMER, UV
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: LM5068
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): -90V ~ -10V
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 754287-LM5068MM-1 |
| Product Name | PMIC - PMIC - Hot Swap Controllers - LM5068MM-1 |
| Output Options | Inverting |