Texas Instruments PMIC - PMIC - Hot Swap Controllers - LM5066IPMHE/NOPB LM5066IPMHE/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 779309-LM5066IPMHE/N OPB Packaging: Reel package Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 125°C Features: PMBus Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 10 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Thermal Limit, UVLO Feature Pins: ADR0, ADR1, ADR2, CL, DIODE, FB, OVLO, PGD, PWR, /RETRY, SCL, SDAI, SDAO, /SMBA, TIMER, UVLO/EN, VAUX, VREF Family Name: LM5066 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.6mA Manufacturer Package: 28-HTSSOP Alternative Parts (Cross-Reference): LM5066IPMHX/NOPB; LM5066IPMH/NOPB; Introduction Date: April 17, 2019 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779309-LM5066IPMHE/N OPB Packaging: Reel package Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 125°C Features: PMBus Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 10 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Thermal Limit, UVLO Feature Pins: ADR0, ADR1, ADR2, CL, DIODE, FB, OVLO, PGD, PWR, /RETRY, SCL, SDAI, SDAO, /SMBA, TIMER, UVLO/EN, VAUX, VREF Family Name: LM5066 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.6mA Manufacturer Package: 28-HTSSOP Alternative Parts (Cross-Reference): LM5066IPMHX/NOPB; LM5066IPMH/NOPB; Introduction Date: April 17, 2019 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LM5066IPMHE/NOPB - 779309-LM5066IPMHE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LM5066IPMHE/NOPB
779309-LM5066IPMHE/NOPB
PMIC - PMIC - Hot Swap Controllers - LM5066IPMHE/NOPB 779309-LM5066IPMHE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779309-LM5066IPMHE/N OPB Packaging: Reel package Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 125°C Features: PMBus Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 10 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Thermal Limit, UVLO Feature Pins: ADR0, ADR1, ADR2, CL, DIODE, FB, OVLO, PGD, PWR, /RETRY, SCL, SDAI, SDAO, /SMBA, TIMER, UVLO/EN, VAUX, VREF Family Name: LM5066 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.6mA Manufacturer Package: 28-HTSSOP Alternative Parts (Cross-Reference): LM5066IPMHX/NOPB; LM5066IPMH/NOPB; Introduction Date: April 17, 2019 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779309-LM5066IPMHE/NOPB
Packaging: Reel package
Type: Hot Swap Controller, Monitor
Operating Temperature Range: -40°C ~ 125°C
Features: PMBus
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 10 V ~ 80 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Thermal Limit, UVLO
Feature Pins: ADR0, ADR1, ADR2, CL, DIODE, FB, OVLO, PGD, PWR, /RETRY, SCL, SDAI, SDAO, /SMBA, TIMER, UVLO/EN, VAUX, VREF
Family Name: LM5066
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.6mA
Manufacturer Package: 28-HTSSOP
Alternative Parts (Cross-Reference): LM5066IPMHX/NOPB; LM5066IPMH/NOPB;
Introduction Date: April 17, 2019
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 779309-LM5066IPMHE/NOPB
Product Name PMIC - PMIC - Hot Swap Controllers - LM5066IPMHE/NOPB
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897822 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
Voltage References - 7974816 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Battery Management - BQ2040SN-D111-BE - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details