Texas Instruments PMIC - PMIC - Hot Swap Controllers - LM5064PMH/NOPB LM5064PMH/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 071501-LM5064PMH/NOP B Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: PMBus Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Thermal Limit, UVLO Feature Pins: CL, DIODE, OVLO, PGD, PWR, /RETRY, (UVLO, EN) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-HTSSOP Supply Voltage - Operating: -80 V to -10 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071501-LM5064PMH/NOP B Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: PMBus Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Thermal Limit, UVLO Feature Pins: CL, DIODE, OVLO, PGD, PWR, /RETRY, (UVLO, EN) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-HTSSOP Supply Voltage - Operating: -80 V to -10 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LM5064PMH/NOPB - 071501-LM5064PMH/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LM5064PMH/NOPB
071501-LM5064PMH/NOPB
PMIC - PMIC - Hot Swap Controllers - LM5064PMH/NOPB 071501-LM5064PMH/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 071501-LM5064PMH/NOP B Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: PMBus Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Thermal Limit, UVLO Feature Pins: CL, DIODE, OVLO, PGD, PWR, /RETRY, (UVLO, EN) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-HTSSOP Supply Voltage - Operating: -80 V to -10 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071501-LM5064PMH/NOPB
Packaging: Tube/Rail
Type: Hot Swap Controller, Monitor
Features: PMBus
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Thermal Limit, UVLO
Feature Pins: CL, DIODE, OVLO, PGD, PWR, /RETRY, (UVLO, EN)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-HTSSOP
Supply Voltage - Operating: -80 V to -10 V
Operating Supply Current: 6mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 071501-LM5064PMH/NOPB
Product Name PMIC - PMIC - Hot Swap Controllers - LM5064PMH/NOPB
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515391 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details