Texas Instruments PMIC - PMIC - Hot Swap Controllers - LM5060MM/NOPB LM5060MM/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 019377-LM5060MM/NOPB Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Fault Timeout, OVP, UVLO Feature Pins: EN, NPGD, OVP, TIMER, UVLO Family Name: LM5060 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSSOP Supply Voltage - Operating: 5.5 V to 65 V Operating Supply Current: 1.4mA Alternative Parts (Cross-Reference): LM5060Q1MM; LM5060Q1MMX; LM5060Q1MM/NOPB; Introduction Date: November 18, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 019377-LM5060MM/NOPB Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Fault Timeout, OVP, UVLO Feature Pins: EN, NPGD, OVP, TIMER, UVLO Family Name: LM5060 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSSOP Supply Voltage - Operating: 5.5 V to 65 V Operating Supply Current: 1.4mA Alternative Parts (Cross-Reference): LM5060Q1MM; LM5060Q1MMX; LM5060Q1MM/NOPB; Introduction Date: November 18, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LM5060MM/NOPB - 019377-LM5060MM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LM5060MM/NOPB
019377-LM5060MM/NOPB
PMIC - PMIC - Hot Swap Controllers - LM5060MM/NOPB 019377-LM5060MM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019377-LM5060MM/NOPB Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Fault Timeout, OVP, UVLO Feature Pins: EN, NPGD, OVP, TIMER, UVLO Family Name: LM5060 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSSOP Supply Voltage - Operating: 5.5 V to 65 V Operating Supply Current: 1.4mA Alternative Parts (Cross-Reference): LM5060Q1MM; LM5060Q1MMX; LM5060Q1MM/NOPB; Introduction Date: November 18, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019377-LM5060MM/NOPB
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Fault Timeout, OVP, UVLO
Feature Pins: EN, NPGD, OVP, TIMER, UVLO
Family Name: LM5060
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 5.5 V to 65 V
Operating Supply Current: 1.4mA
Alternative Parts (Cross-Reference): LM5060Q1MM; LM5060Q1MMX; LM5060Q1MM/NOPB;
Introduction Date: November 18, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 019377-LM5060MM/NOPB
Product Name PMIC - PMIC - Hot Swap Controllers - LM5060MM/NOPB
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1223398 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IC BATT CHRG MGMT LI-ION 49DSBGA - 815-BQ24165YFFR - Utmel Electronic Limited
Specs
Type 49-UFBGA, DSBGA
Pins 49
IQ 5000 µA
View Details