The LM5051MAX is a low side OR-ing FET controller in an 8-lead SOIC package, designed to drive an external N-channel MOSFET for ideal diode rectification in power distribution networks operating from -6V to -100V, with transient capability up to -100V. It features a 50ns response time to current reversal, 2A peak gate turn-off current, and a FET diagnostic test mode. The device operates with a junction temperature range of -40°C to +125°C and meets RoHS and Green (no Sb/Br) environmental standards.
IC HALF BRDG BASED MOSFET DRIVER, PDSO8, SOIC-8, MOSFET Driver Product overview: LM5051MAX from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-LM5051MAX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 758-LM5051MAX |
| Product Name | SOIC Power Management IC |
| Operating Temperature | -40 C (-40 F) |