The LM5051MAEVAL evaluation board is a demonstration platform for the LM5051 low-side OR-ing FET controller, designed to support input voltages up to 48 V and output currents up to 5 A. It features a two-channel configuration with N-channel MOSFETs (IRF7495PDF) and includes inductive kick-back protection diodes and capacitors. The board measures 2.25 inches by 2.60 inches and incorporates a push-button switch to test FET shutdown functionality. All connections use standard banana jacks for external power and load terminals.
Power Management IC Development Tools LM5051 Eval Brd Product overview: LM5051MAEVAL/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Evaluation and Demonstration Boards and Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 787-LM5051MAEVAL/NOP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 787-LM5051MAEVAL/NOPB |
| Product Name | Power Management IC |
| Output Voltage | 48 volts |