Phase-Shifted Full-Bridge PWM Controller with Integrated MOSFET Drivers 28-WQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 877510-LM5046SQ/NOPB
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Full-Bridge Topology Up to 2MHz 28-WQFN (5x5)
Package: 28-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 14V ~ 100V
Family Name: LM5046
Categories: Integrated Circuits (ICs)
Case / Package: 28-WQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40230-6, 296-40230-2, 296-40230-1, LM5046SQ/NOPB-ND, -296-40230-1-ND, -LM5046SQ-NDR
IC OFFLINE SW FULL-BRDG 28WQFN
Converter Offline Full-Bridge Topology Up to 2MHz 28-WQFN (5x5)
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | LM5046SQ/NOPB | 877510-LM5046SQ/NOPB | LM5046SQ/NOPB | LM5046SQ/NOPB |
| Product Name | LM5046 Phase-Shifted Full-Bridge PWM Controller with Integrated MOSFET Drivers | PMIC - PMIC - AC DC Converters, Offline Switchers - LM5046SQ/NOPB | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; HTSSOP,WQFN | Other; 28-WQFN (5x5) | Other; 28-WFQFN Exposed Pad |