Full-Bridge PWM Controller with Integrated MOSFET Drivers 28-WQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1317565-LM5045SQX/NO
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 4,500
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Full-Bridge
Frequency - Switching: Up to 2MHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control, Soft Start, Sync
Supplier Device Package: 28-WQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 28-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 14V ~ 100V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM5045SQX/NOPBTR,LM5
Base Product Number: LM5045
RoHS Status: ROHS3 Compliant
IC OFFLINE SW FULL-BRDG 28WQFN
Converter Offline Full-Bridge Topology Up to 2MHz 28-WQFN (5x5)
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | LM5045SQX/NOPB | 1317565-LM5045SQX/NOPB | LM5045SQX/NOPB | LM5045SQX/NOPB |
| Product Name | LM5045 Full-Bridge PWM Controller with Integrated MOSFET Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; HTSSOP,WQFN | Other; 28-WFQFN Exposed Pad | Other; 28-WFQFN Exposed Pad |