Full-Bridge PWM Controller with Integrated MOSFET Drivers 28-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 206420-LM5045MH/NOPB
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Full-Bridge
Frequency - Switching: Up to 2MHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control, Soft Start, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-HTSSOP
Supply Voltage - Operating: 14 V to 100 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC OFFLINE SW FULL-BRG 28TSSOP
Converter Offline Full-Bridge Topology Up to 2MHz 28-HTSSOP
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | LM5045MH/NOPB | 206420-LM5045MH/NOPB | LM5045MH/NOPB | LM5045MH/NOPB |
| Product Name | LM5045 Full-Bridge PWM Controller with Integrated MOSFET Drivers | PMIC - PMIC - AC DC Converters, Offline Switchers - LM5045MH/NOPB | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; HTSSOP,WQFN | SSOP; Other; 28-HTSSOP | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) |