Texas Instruments Standard Linear and Logic Ctlr, Full Bridge, Pwm, 28Tssop; Input Voltage Texas Instruments LM5045MH/NOPB

Description
CTLR, FULL BRIDGE, PWM, 28TSSOP; Input Voltage:100V; Output Voltage:-; Output Current:-; Supply Voltage Min:14V; Supply Voltage Max:100V; Controller IC Case Style:TSSOP; No. of Pins:28Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes
Description
CTLR, FULL BRIDGE, PWM, 28TSSOP; Input Voltage:100V; Output Voltage:-; Output Current:-; Supply Voltage Min:14V; Supply Voltage Max:100V; Controller IC Case Style:TSSOP; No. of Pins:28Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ctlr, Full Bridge, Pwm, 28Tssop; Input Voltage Texas Instruments - 28AH3523 - Newark, An Avnet Company
Chicago, IL, United States
Ctlr, Full Bridge, Pwm, 28Tssop; Input Voltage Texas Instruments
28AH3523
Ctlr, Full Bridge, Pwm, 28Tssop; Input Voltage Texas Instruments 28AH3523
CTLR, FULL BRIDGE, PWM, 28TSSOP; Input Voltage:100V; Output Voltage:-; Output Current:-; Supply Voltage Min:14V; Supply Voltage Max:100V; Controller IC Case Style:TSSOP; No. of Pins:28Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes

CTLR, FULL BRIDGE, PWM, 28TSSOP; Input Voltage:100V; Output Voltage:-; Output Current:-; Supply Voltage Min:14V; Supply Voltage Max:100V; Controller IC Case Style:TSSOP; No. of Pins:28Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28AH3523
Product Name Ctlr, Full Bridge, Pwm, 28Tssop; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMS-ST-C8-7-G2 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen
Communication Plug Sub-D 9-pin
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
NanoCube® Piezo Controller - E-664 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
Operating Temperature 5 to 50 C (41 to 122 F)
View Details
SMC-3 480A Smart Motor Controller - 150-C480NCD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 100 to 240 volts
Continuous Current 480 amps
View Details