The LM5041 is a cascaded PWM controller designed for current-fed or voltage-fed push-pull and bridge power converters, supporting multiple output and high-power applications. It is available in a 16-pin WSON package with a 5mm × 5mm dimensions and features an internal 1.5A peak push-pull gate driver, a wide 15V to 100V input range, current-mode control, leading-edge blanking, programmable soft-start, and thermal shutdown. The device includes a precision 5V reference, programmable UVLO with adjustable hysteresis, and a sync-capable oscillator with up to 1MHz frequency. Operation is specified from -40°C to 125°C.
Cascaded PWM Controller 16-WSON -40 to 125
Cascaded PWM controller with Hiccup mode 16-WSON -40 to 125 Product overview: LM5041SDX/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM5041SDX/NOPB can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | LM5041SDX/NOPB | 715-LM5041SDX/NOPB |
| Product Name | LM5041 Cascaded PWM Controller | DC-DC Converter IC |
| Package Type | Other; TSSOP,WSON |