Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1200281-LM5041MTC/NO
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Half-Bridge, Push-Pull
Frequency - Switching: 200kHz, 600kHz
Control Features: Dead Time Control, Frequency Control, Soft Start
Supply Voltage: 15 V ~ 90 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LM5041
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): LX1734CLM-TR; LTC3721EGN-1; LTC3721EGN-1TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC REG CTRLR MULT TOP 16TSSOP
IC REG CTRLR MULT TOP 16TSSOP
Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Switching Controllers Cascaded Pwm Controller
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5041MTC/NOPB-ND | 1200281-LM5041MTC/NOPB | LM5041MTC/NOPB | LM5041MTC/NOPB | LM5041MTC/NOPB | LM5041MTC/NOPB |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5041MTC/NOPB | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) | SSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Dead Time Control, Frequency Control, Soft Start | Dead Time Control, Frequency Control, Soft Start | |||
| fsw | 200 to 600 kHz | 200 to 600 kHz | 200 to 600 kHz | 200 to 600 kHz | 200 to 600 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |