The LM5041 is a cascaded PWM controller designed for current-fed or voltage-fed push-pull or bridge power converters, featuring internal 1.5A push-pull gate drivers, programmable line under-voltage lockout, current-mode control, and thermal shutdown. It is offered in a 16-pin TSSOP package with an operating temperature range of -40°C to 125°C.
Cascaded PWM Controller 16-TSSOP -40 to 125
Cascaded PWM Controller, 600kHz, 1.5A, 16V, 50% Duty, TSSOP Product overview: LM5041MTC/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz, 1.5A, 16V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600kHz, 1.5A, 16V, TSSOP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM5041MTC/NOPB can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | LM5041MTC/NOPB | 715-LM5041MTC/NOPB |
| Product Name | LM5041 Cascaded PWM Controller | 600kHz 1.5A 16V TSSOP DC-DC Converter IC |
| Package Type | Other; TSSOP,WSON | Other; TSSOP |