Texas Instruments High-Performance Analog DC DC Switching Controllers LM5041BMTCX/NOPB

Description
Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Request a Quote Datasheet
Description
Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-LM5041BMTCX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-LM5041BMTCX/NOPBTR-ND
DC DC Switching Controllers 296-LM5041BMTCX/NOPBTR-ND
Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5041BMTCX/NOPB - 1200279-LM5041BMTCX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5041BMTCX/NOPB
1200279-LM5041BMTCX/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5041BMTCX/NOPB 1200279-LM5041BMTCX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1200279-LM5041BMTCX/ NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Half-Bridge, Push-Pull Frequency - Switching: 200kHz, 600kHz Control Features: Dead Time Control, Frequency Control, Soft Start Supply Voltage: 15 V ~ 90 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LM5041B Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MAX15000AEUB+; MAX5068DAUE+; MAX5068DAUE-T; Introduction Date: May 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1200279-LM5041BMTCX/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Half-Bridge, Push-Pull
Frequency - Switching: 200kHz, 600kHz
Control Features: Dead Time Control, Frequency Control, Soft Start
Supply Voltage: 15 V ~ 90 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LM5041B
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MAX15000AEUB+; MAX5068DAUE+; MAX5068DAUE-T;
Introduction Date: May 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - LM5041BMTCX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM5041BMTCX/NOPB
DC DC Switching Controllers LM5041BMTCX/NOPB
Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
LM5041BMTCX/NOPB
Switching Controllers LM5041BMTCX/NOPB
Switching Controllers Cascaded PWM Controller 16-TSSOP -40 to 125

Switching Controllers Cascaded PWM Controller 16-TSSOP -40 to 125

Buy Now Datasheet
IC REG CTRLR MULT TOP 16TSSOP - 815-LM5041BMTCX/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR MULT TOP 16TSSOP
815-LM5041BMTCX/NOPB
IC REG CTRLR MULT TOP 16TSSOP 815-LM5041BMTCX/NOPB
IC REG CTRLR MULT TOP 16TSSOP

IC REG CTRLR MULT TOP 16TSSOP

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - LM5041BMTCX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
LM5041BMTCX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM5041BMTCX/NOPB
IC REG CTRLR MULT TOP 16TSSOP

IC REG CTRLR MULT TOP 16TSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Controllers - LM5041BMTCX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
LM5041BMTCX/NOPB
PMIC - Voltage Regulators - DC DC Switching Controllers LM5041BMTCX/NOPB
IC REG CTRLR MULT TOP 16TSSOP

IC REG CTRLR MULT TOP 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-LM5041BMTCX/NOPBTR-ND 1200279-LM5041BMTCX/NOPB LM5041BMTCX/NOPB LM5041BMTCX/NOPB 815-LM5041BMTCX/NOPB LM5041BMTCX/NOPB LM5041BMTCX/NOPB
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5041BMTCX/NOPB DC DC Switching Controllers Switching Controllers IC REG CTRLR MULT TOP 16TSSOP Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; Other; 16-TSSOP (0.173, 4.40mm Width) SSOP
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification; Dead Time Control, Frequency Control, Soft Start Dead Time Control, Frequency Control, Soft Start
fsw 200 to 600 kHz 200 to 600 kHz 200 to 600 kHz 200 to 600 kHz 200 to 600 kHz
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Configuration / Function Half-Bridge, Push-Pull
Unlock Full Specs
to access all available technical data