Manufacturer: Texas Instruments
Win Source Part Number: 136256-LM5041BMTC/NO
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Half-Bridge, Push-Pull
Frequency - Switching: 200kHz, 600kHz
Control Features: Dead Time Control, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 15 V to 90 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Switching Regulator/Controller
Switching Regulator/Controller
Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
IC REG CTRLR MULT TOP 16TSSOP
IC REG CTRLR MULT TOP 16TSSOP
Switching Controllers Cascaded Pwm Controller
| Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 136256-LM5041BMTC/NOPB | LM5041BMTC/NOPB-ND | LM5041BMTC/NOPB | LM5041BMTC/NOPB | LM5041BMTC/NOPB | LM5041BMTC/NOPB | LM5041BMTC/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5041BMTC/NOPB | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | |
| Configuration / Function | Half-Bridge, Push-Pull | ||||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||||
| Package Type | SSOP; Other; 16-TSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; TSSOP16 | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Life Cycle Stage | Maturity; Active | Obsolete | Active | Last Shipments |