Manufacturer: Texas Instruments
Win Source Part Number: 1200274-LM5039MHX/NO
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Half-Bridge
Frequency - Switching: 200kHz, 500kHz
Control Features: Frequency Control, Ramp, Soft Start
Supply Voltage: 13 V ~ 105 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Family Name: LM5039
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Alternative Parts (Cross-Reference): HIP6004BCV-T; HIP6004BCVZA-T; HIP6004ECV-T;
Introduction Date: February 13, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-HTSSOP
Switching Controllers Half-Bridge PWM Controller with Advanced Current Limit 20-HTSSOP -40 to 125
Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-HTSSOP
IC REG CTRLR HALF-BRIDGE 20TSSOP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1200274-LM5039MHX/NOPB | 296-LM5039MHX/NOPBTR-ND | LM5039MHX/NOPB | LM5039MHX/NOPB | LM5039MHX/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5039MHX/NOPB | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Half-Bridge | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Frequency Control, Ramp, Soft Start | Synchronous Rectification | Frequency Control, Ramp, Soft Start |