Texas Instruments Standard Linear and Logic PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5039MH/NOPB LM5039MH/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 923242-LM5039MH/NOPB Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 20-HTSSOP Package: 20-PowerTSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Supply Voltage: 13V ~ 105V Family Name: LM5039 Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 73 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -LM5039MH-NDR, LM5039MH-ND, 296-47705, LM5039MH, LM5039MH/NOPB-ND, LM5039MHNOPB
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 923242-LM5039MH/NOPB Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 20-HTSSOP Package: 20-PowerTSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Supply Voltage: 13V ~ 105V Family Name: LM5039 Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 73 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -LM5039MH-NDR, LM5039MH-ND, 296-47705, LM5039MH, LM5039MH/NOPB-ND, LM5039MHNOPB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5039MH/NOPB - 923242-LM5039MH/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5039MH/NOPB
923242-LM5039MH/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5039MH/NOPB 923242-LM5039MH/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923242-LM5039MH/NOPB Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 20-HTSSOP Package: 20-PowerTSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Supply Voltage: 13V ~ 105V Family Name: LM5039 Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 73 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -LM5039MH-NDR, LM5039MH-ND, 296-47705, LM5039MH, LM5039MH/NOPB-ND, LM5039MHNOPB

Manufacturer: Texas Instruments
Win Source Part Number: 923242-LM5039MH/NOPB
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 20-HTSSOP
Package: 20-PowerTSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Supply Voltage: 13V ~ 105V
Family Name: LM5039
Categories: Integrated Circuits (ICs)
Case / Package: 20-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 73
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -LM5039MH-NDR, LM5039MH-ND, 296-47705, LM5039MH, LM5039MH/NOPB-ND, LM5039MHNOPB

Buy Now Datasheet
DC DC Switching Controllers - 296-47705-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-47705-ND
DC DC Switching Controllers 296-47705-ND
Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-HTSSOP

Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-HTSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - LM5039MH/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
LM5039MH/NOPB
PMIC - Voltage Regulators - DC DC Switching Controllers LM5039MH/NOPB
IC REG CTRLR HALF-BRIDGE 20TSSOP

IC REG CTRLR HALF-BRIDGE 20TSSOP

Supplier's Site Datasheet
DC DC Switching Controllers - LM5039MH/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM5039MH/NOPB
DC DC Switching Controllers LM5039MH/NOPB
Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-HTSSOP

Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-HTSSOP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 923242-LM5039MH/NOPB 296-47705-ND LM5039MH/NOPB LM5039MH/NOPB
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5039MH/NOPB DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Package Type SSOP; Other; 20-HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Special Features Synchronous Rectification Frequency Control, Ramp, Soft Start
fsw 200 to 500 kHz 200 to 500 kHz 200 to 500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

LM22676-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676QTJ-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
Wide Input Voltage 2 A Buck Regulator - A8591KEJTR-J-1 - Allegro MicroSystems Inc.
Specs
Package Type Other; 10-Pin DFN
View Details
7 suppliers