Texas Instruments Standard Linear and Logic PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5037MT/NOPB LM5037MT/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 779304-LM5037MT/NOPB Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 200kHz, 508kHz Control Features: Frequency Control, Ramp, Soft Start Supply Voltage: 13 V ~ 100 V Number of Outputs: 2 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LM5037 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): LT1524J#PBF; SG3524J#PBF; LT3524J#PBF; LT1524J/883; Introduction Date: December 12, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 92
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 779304-LM5037MT/NOPB Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 200kHz, 508kHz Control Features: Frequency Control, Ramp, Soft Start Supply Voltage: 13 V ~ 100 V Number of Outputs: 2 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LM5037 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): LT1524J#PBF; SG3524J#PBF; LT3524J#PBF; LT1524J/883; Introduction Date: December 12, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 92
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM5037MT/NOPB is a dual-mode PWM controller designed for balanced double-ended power converter topologies, including push-pull, half-bridge, and full-bridge configurations. It operates over a wide input voltage range of 13V to 100V and features alternating gate drive outputs capable of delivering 1.2A peak output current. The controller supports both current-mode and feed-forward voltage-mode control with minimal external components required. Key features include a programmable maximum duty cycle limit, line under-voltage lockout with adjustable hysteresis, cycle-by-cycle current limit, and a hiccup mode fault protection with an adjustable timeout delay. It also offers a programmable soft-start function, a precision 5V reference output, and a 2 MHz capable oscillator with synchronization capability. The device is housed in a TSSOP-16 package, making it suitable for applications requiring high efficiency and power density.

Datasheet Summary
Powered by GS/AI

The LM5037MT/NOPB is a dual-mode PWM controller designed for balanced double-ended power converter topologies, including push-pull, half-bridge, and full-bridge configurations. It operates over a wide input voltage range of 13V to 100V and features alternating gate drive outputs capable of delivering 1.2A peak output current. The controller supports both current-mode and feed-forward voltage-mode control with minimal external components required. Key features include a programmable maximum duty cycle limit, line under-voltage lockout with adjustable hysteresis, cycle-by-cycle current limit, and a hiccup mode fault protection with an adjustable timeout delay. It also offers a programmable soft-start function, a precision 5V reference output, and a 2 MHz capable oscillator with synchronization capability. The device is housed in a TSSOP-16 package, making it suitable for applications requiring high efficiency and power density.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5037MT/NOPB - 779304-LM5037MT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5037MT/NOPB
779304-LM5037MT/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5037MT/NOPB 779304-LM5037MT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779304-LM5037MT/NOPB Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 200kHz, 508kHz Control Features: Frequency Control, Ramp, Soft Start Supply Voltage: 13 V ~ 100 V Number of Outputs: 2 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LM5037 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): LT1524J#PBF; SG3524J#PBF; LT3524J#PBF; LT1524J/883; Introduction Date: December 12, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 92

Manufacturer: Texas Instruments
Win Source Part Number: 779304-LM5037MT/NOPB
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 200kHz, 508kHz
Control Features: Frequency Control, Ramp, Soft Start
Supply Voltage: 13 V ~ 100 V
Number of Outputs: 2
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: LM5037
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): LT1524J#PBF; SG3524J#PBF; LT3524J#PBF; LT1524J/883;
Introduction Date: December 12, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 92

Buy Now Datasheet
DC DC Switching Controllers - 296-44852-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-44852-5-ND
DC DC Switching Controllers 296-44852-5-ND
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Buy Now Datasheet
DC DC Switching Controllers - LM5037MT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM5037MT/NOPB
DC DC Switching Controllers LM5037MT/NOPB
Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Buy Now Datasheet
DC DC Switching Controllers - LM5037MT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM5037MT/NOPB
DC DC Switching Controllers LM5037MT/NOPB
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - LM5037MT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
LM5037MT/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM5037MT/NOPB
IC REG CTRLR MULT TOP 16TSSOP

IC REG CTRLR MULT TOP 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 779304-LM5037MT/NOPB 296-44852-5-ND LM5037MT/NOPB LM5037MT/NOPB LM5037MT/NOPB
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5037MT/NOPB DC DC Switching Controllers DC DC Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Configuration / Function Full-Bridge, Half-Bridge, Push-Pull
Output Voltage Type Transistor Driver Fixed; Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Special Features Multiple Outputs; Synchronous Rectification; Frequency Control, Ramp, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908014 - RS Components, Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ultra Low Iq, Wide Input, 2.4Mhz, 1A Synchronous Buck Regulator - ARG81800KESJSR - Allegro MicroSystems Inc.
Specs
Configuration / Function Buck
Package Type Other; 20-Pin QFN
View Details
7 suppliers
LM1770 Low-Voltage SOT23 Synchronous Buck Controller With No External Compensation - LM1770TMF/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; SOT-23
Output Voltage 0.8000 to 4.5 volts
View Details
6 suppliers