Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 28-WQFN (5x5)
Switching Controllers Half-bridge PWM controller with integrated fly-buck as auxiliary supply and pre-biased start-up 28-WQFN -40 to 125
Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 28-WQFN (5x5)
HALF BRIDGE CONTROLLER W/INTEGRA
HALF BRIDGE CONTROLLER W/INTEGRA
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-51306-2-ND | LM5036RJBR | LM5036RJBR | LM5036RJBR | LM5036RJBR |
| Product Name | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; 28-WFQFN Exposed Pad | Other; 28-WFQFN Exposed Pad | Other; 28-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs | Internal Current Limit; Current Limit, Frequency Control, Ramp | ||
| fsw | 2000 kHz | 2000 kHz | 2000 kHz | 2000 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Voltage Type | Fixed; PWM |