Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM5036RJBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317564-LM5036RJBR Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: PWM Function: Step-Up/Step-Down Topology: Half-Bridge Frequency - Switching: 2MHz Control Features: Current Limit, Frequency Control, Ramp Number of Outputs: 2 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 50% Clock Sync: Yes Supplier Device Package: 28-WQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 28-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 7.5V ~ 8.1V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51306-2,296-5130 6-1,LM5036RJBR-ND,29 6-51306-6 Base Product Number: LM5036 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317564-LM5036RJBR Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: PWM Function: Step-Up/Step-Down Topology: Half-Bridge Frequency - Switching: 2MHz Control Features: Current Limit, Frequency Control, Ramp Number of Outputs: 2 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 50% Clock Sync: Yes Supplier Device Package: 28-WQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 28-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 7.5V ~ 8.1V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51306-2,296-5130 6-1,LM5036RJBR-ND,29 6-51306-6 Base Product Number: LM5036 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1317564-LM5036RJBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1317564-LM5036RJBR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1317564-LM5036RJBR
Manufacturer: Texas Instruments Win Source Part Number: 1317564-LM5036RJBR Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: PWM Function: Step-Up/Step-Down Topology: Half-Bridge Frequency - Switching: 2MHz Control Features: Current Limit, Frequency Control, Ramp Number of Outputs: 2 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 50% Clock Sync: Yes Supplier Device Package: 28-WQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 28-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 7.5V ~ 8.1V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51306-2,296-5130 6-1,LM5036RJBR-ND,29 6-51306-6 Base Product Number: LM5036 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317564-LM5036RJBR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Type: PWM
Function: Step-Up/Step-Down
Topology: Half-Bridge
Frequency - Switching: 2MHz
Control Features: Current Limit, Frequency Control, Ramp
Number of Outputs: 2
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 50%
Clock Sync: Yes
Supplier Device Package: 28-WQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 28-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 7.5V ~ 8.1V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51306-2,296-51306-1,LM5036RJBR-ND,296-51306-6
Base Product Number: LM5036
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1317564-LM5036RJBR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 2467020 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details