Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 24-WQFN (4x5)
Manufacturer: Texas Instruments
Win Source Part Number: 019375-LM5035SQ/NOPB
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Half-Bridge
Frequency - Switching: 200kHz, 500kHz
Control Features: Frequency Control, Ramp, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-WQFN (4x5)
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 13 V to 105 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Switching Regulator/Controller
Switching Controllers 100V Hb Pwm W/Driver
IC REG CTRLR HALF-BRIDGE 24WQFN
Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 24-WQFN (4x5)
Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 24-WQFN (4x5)
| DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5035SQ/NOPBTR-ND | 019375-LM5035SQ/NOPB | LM5035SQ/NOPB | LM5035SQ/NOPB | LM5035SQ/NOPB | LM5035SQ/NOPB |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5035SQ/NOPB | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | |
| Package Type | Other; 24-WFQFN Exposed Pad | Other; 24-WQFN (4x5) | Other; WQFN24 | Other; 24-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Frequency Control, Ramp, Soft Start | Frequency Control, Ramp, Soft Start | |||
| fsw | 200 to 500 kHz | 200 to 500 kHz | 200 to 500 kHz | 200 to 500 kHz | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |