Win Source Part Number: 1372138-LM5035CSQX/N
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-WQFN (4x5)
Base Product Number: LM5035
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Up/Step-Down
Output Type: Transistor Driver
Output Configuration: Positive, Isolation Capable
Control Features: Frequency Control, Ramp, Soft Start
Voltage - Supply (Vcc/Vdd): 13V ~ 105V
Topology: Half-Bridge
Number of Outputs: 1
Frequency - Switching: 200kHz, 500kHz
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 24-WQFN (4x5)
Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 24-WQFN (4x5)
IC REG CTRLR HALF-BRIDGE 24WQFN
IC REG CTRLR HALF-BRIDGE 24WQFN
Switching Controllers PWM Controller with Integrated Half-Bridge and SyncFET Drivers 24-WQFN -40 to 125
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1372138-LM5035CSQX/NOPB | LM5035CSQX/NOPB-ND | LM5035CSQX/NOPB | LM5035CSQX/NOPB | LM5035CSQX/NOPB | LM5035CSQX/NOPB |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Half-Bridge | Buck; Boost | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; Tape & Reel | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control, Ramp, Soft Start | Synchronous Rectification | Frequency Control, Ramp, Soft Start |