Texas Instruments High-Performance Analog DC DC Switching Controllers LM5035CMH/NOPB

Description
Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-HTSSOP
Request a Quote Datasheet
Description
Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - LM5035CMH/NOPB-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
LM5035CMH/NOPB-ND
DC DC Switching Controllers LM5035CMH/NOPB-ND
Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-HTSSOP

Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5035CMH/NOPB - 1054763-LM5035CMH/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5035CMH/NOPB
1054763-LM5035CMH/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5035CMH/NOPB 1054763-LM5035CMH/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054763-LM5035CMH/NO PB Packaging: Tube/Rail Output Type: Transistor Driver Topology: Half-Bridge Frequency - Switching: 200kHz, 500kHz Control Features: Frequency Control, Ramp, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-HTSSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 13 V to 105 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054763-LM5035CMH/NOPB
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Half-Bridge
Frequency - Switching: 200kHz, 500kHz
Control Features: Frequency Control, Ramp, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-HTSSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 13 V to 105 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - LM5035CMH/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
LM5035CMH/NOPB
PMIC - Voltage Regulators - DC DC Switching Controllers LM5035CMH/NOPB
IC REG CTRLR HALF-BRIDGE 20TSSOP

IC REG CTRLR HALF-BRIDGE 20TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
LM5035CMH/NOPB
Switching Controllers LM5035CMH/NOPB
Switching Controllers 1/2-Bridge Pwm W/ Sr Control

Switching Controllers 1/2-Bridge Pwm W/ Sr Control

Buy Now Datasheet
DC DC Switching Controllers - LM5035CMH/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM5035CMH/NOPB
DC DC Switching Controllers LM5035CMH/NOPB
Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-HTSSOP

Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-HTSSOP

Buy Now
DC DC Switching Controllers - LM5035CMH/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM5035CMH/NOPB
DC DC Switching Controllers LM5035CMH/NOPB
Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-HTSSOP

Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-HTSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM5035CMH/NOPB-ND 1054763-LM5035CMH/NOPB LM5035CMH/NOPB LM5035CMH/NOPB LM5035CMH/NOPB
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5035CMH/NOPB PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers
Package Type Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 20-HTSSOP SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification; Frequency Control, Ramp, Soft Start Frequency Control, Ramp, Soft Start
fsw 200 to 500 kHz 200 to 500 kHz 200 to 500 kHz 200 to 500 kHz
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM22676 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676MRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
9 suppliers
Low Vin Automotive 2A Sr Buck Regulator - A8650KEJTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 10-Pin DFN
View Details
7 suppliers
Specs
Package Type Other; Tape & Reel (TR)
fsw 65 kHz
Duty Cycle 75
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - ADP3159JRU-REEL7 - Lingto Electronic Limited
Specs
Special Features Frequency Control, Power Good, Reset
View Details