The LM5035B is a PWM controller with integrated half-bridge and synchronous rectifier drivers designed for voltage-mode controlled power converters. It is available in a WQFN-24 package measuring 4mm x 5mm, with an operating temperature range of -40°C to 125°C. The device features 105V/2A half-bridge gate drivers, a programmable oscillator capable of up to 2MHz, cycle-by-cycle over-current protection, programmable line under-voltage and over-voltage protection, and a high-voltage startup regulator. Synchronous rectifier drive outputs are held low during shutdown states.
PWM Controller with Integrated Half-Bridge and SyncFET Drivers 24-WQFN -40 to 125
Voltage Mode PWM Controller, 2A, 24-Pin WQFN EP, SMT Product overview: LM5035BSQX/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM5035BSQX/NOPB can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | LM5035BSQX/NOPB | 715-LM5035BSQX/NOPB |
| Product Name | LM5035B PWM Controller with Integrated Half-Bridge and SyncFET Drivers | 2A DC-DC Converter IC |
| Package Type | Other; HTSSOP,WQFN | Other; WQFN EP |