Manufacturer: Texas Instruments
Win Source Part Number: 090016-LM5034MTCX
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Forward Converter
Frequency - Switching: 200kHz, 600kHz
Control Features: Frequency Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 76%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-TSSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 13 V to 100 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 090016-LM5034MTCX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5034MTCX |
| Configuration / Function | Forward Converter |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; 20-TSSOP |
| Life Cycle Stage | Maturity; Active |