Texas Instruments High-Performance Analog DC DC Switching Controllers LM5034MTC

Description
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
Request a Quote Datasheet
Description
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - LM5034MTC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
LM5034MTC-ND
DC DC Switching Controllers LM5034MTC-ND
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP

Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5034MTC - 1200254-LM5034MTC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5034MTC
1200254-LM5034MTC
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5034MTC 1200254-LM5034MTC
Manufacturer: Texas Instruments Win Source Part Number: 1200254-LM5034MTC Packaging: Tube Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Control Features: Frequency Control, Soft Start Supply Voltage: 13V ~ 100V Number of Outputs: 2 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Duty Cycle (Maximum): 76% Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: LM5034 Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Switching Frequency: 200kHz, 600kHz

Manufacturer: Texas Instruments
Win Source Part Number: 1200254-LM5034MTC
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Forward Converter
Control Features: Frequency Control, Soft Start
Supply Voltage: 13V ~ 100V
Number of Outputs: 2
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Duty Cycle (Maximum): 76%
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: LM5034
Manufacturer Pack Quantity: 73
MSL Level: 1 (Unlimited)
Switching Frequency: 200kHz, 600kHz

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
LM5034MTC
Switching Controllers LM5034MTC
Switching Controllers High Voltage Dual Interleaved Current Mode Controller with Active Clamp 20-TSSOP -40 to 125

Switching Controllers High Voltage Dual Interleaved Current Mode Controller with Active Clamp 20-TSSOP -40 to 125

Buy Now Datasheet
DC DC Switching Controllers - LM5034MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM5034MTC
DC DC Switching Controllers LM5034MTC
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP

Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM5034MTC-ND 1200254-LM5034MTC LM5034MTC LM5034MTC
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5034MTC Switching Controllers DC DC Switching Controllers
Package Type Other; "20-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 20-TSSOP SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification; Frequency Control, Soft Start
fsw 200 to 600 kHz 200 to 600 kHz 200 to 600 kHz
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Configuration / Function Forward Converter
Unlock Full Specs
to access all available technical data