The LM5034 is a high voltage dual interleaved current mode controller with active clamp, designed for use in telecommunications, industrial, and +42V automotive power converters. It is housed in a 20-pin TSSOP package and features two independent PWM current-mode controllers operating 180° out of phase to reduce input ripple current. The device includes an integrated high-voltage startup regulator supporting input voltages from 13V to 100V, compound 2.5A peak gate drivers, a synchronized 2MHz oscillator, programmable maximum duty cycle, cycle-by-cycle current limiting, hiccup mode fault protection, and adjustable soft-start for each channel. Thermal shutdown and line under-voltage lockout are also integrated. The operating temperature range is -40°C to 125°C.
High Voltage Dual Interleaved Current Mode Controller with Active Clamp 20-TSSOP -40 to 125
100V Dual DC/DC Controller, 2MHz, 2.5A, 600W, TSSOP Product overview: LM5034MTC/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V, 2MHz, 2.5A, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 100V, 2MHz, 2.5A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM5034MTC/NOPB can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | LM5034MTC/NOPB | 715-LM5034MTC/NOPB |
| Product Name | LM5034 High Voltage Dual Interleaved Current Mode Controller with Active Clamp | Dual 100V 2MHz 2.5A DC-DC Converter IC |
| Package Type | Other; TSSOP | Other; TSSOP |