Texas Instruments Standard Linear and Logic Ic, Current Mode Pwm Ctrl, 15V, Tssop-20; Input Voltage Texas Instruments LM5034MTC/NOPB

Description
IC, CURRENT MODE PWM CTRL, 15V, TSSOP-20; Input Voltage:100V; Output Voltage:300mV; Output Current:100mA; Supply Voltage Min:13V; Supply Voltage Max:100V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Frequency:2MHz; Operating RoHS Compliant: Yes
Description
IC, CURRENT MODE PWM CTRL, 15V, TSSOP-20; Input Voltage:100V; Output Voltage:300mV; Output Current:100mA; Supply Voltage Min:13V; Supply Voltage Max:100V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Frequency:2MHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Current Mode Pwm Ctrl, 15V, Tssop-20; Input Voltage Texas Instruments - 31AH1999 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Current Mode Pwm Ctrl, 15V, Tssop-20; Input Voltage Texas Instruments
31AH1999
Ic, Current Mode Pwm Ctrl, 15V, Tssop-20; Input Voltage Texas Instruments 31AH1999
IC, CURRENT MODE PWM CTRL, 15V, TSSOP-20; Input Voltage:100V; Output Voltage:300mV; Output Current:100mA; Supply Voltage Min:13V; Supply Voltage Max:100V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Frequency:2MHz; Operating RoHS Compliant: Yes

IC, CURRENT MODE PWM CTRL, 15V, TSSOP-20; Input Voltage:100V; Output Voltage:300mV; Output Current:100mA; Supply Voltage Min:13V; Supply Voltage Max:100V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Frequency:2MHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 31AH1999
Product Name Ic, Current Mode Pwm Ctrl, 15V, Tssop-20; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 13 to 100 volts
DC Input 13 to 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMS-ST-C8-7-G2 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen
Communication Plug Sub-D 9-pin
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Motion Controller - A-81x - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 1.0 to 4.0
Motor / System Voice Coil; DC Motors, 3-phase Brushless Motor
View Details