Manufacturer: Texas Instruments
Win Source Part Number: 1200251-LM5033SD/NOP
Packaging: Reel
Output Type: PWM Signal
Function: Step-Up/Step-Down
Topology: Full-Bridge, Half-Bridge, Push-Pull
Control Features: Frequency Control, Soft Start
Supply Voltage: 15V ~ 90V
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 10-WSON (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: LM5033
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Switching Frequency: 200kHz, 600kHz
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 10-WSON (4x4)
LM5033 100V PUSH-PULL VOLTAGE MO
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 10-WSON (4x4)
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 10-WSON (4x4)
IC REG CTRLR PUSH-PULL 10WSON
Switching Controllers 100V Push-Pull Volt Mode PWM Controller
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1200251-LM5033SD/NOPB | LM5033SD/NOPBTR-ND | LM5033SD/NOPB | LM5033SD/NOPB | LM5033SD/NOPB | LM5033SD/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5033SD/NOPB | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Full-Bridge, Half-Bridge, Push-Pull | Buck; Boost | ||||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | ||||
| Package Type | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control, Soft Start | Synchronous Rectification | Multiple Outputs | Frequency Control, Soft Start |