Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 10-VSSOP
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 10-VSSOP
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 019373-LM5033MMX/NOP
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 200kHz, 600kHz
Control Features: Frequency Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 15 V to 90 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Switching Controllers 100V Push-Pull Voltage Mode PWM Controller 10-VSSOP -40 to 125
IC REG CTRLR PUSH-PULL 10MSOP
LM5033 100V PUSH-PULL VOLTAGE MO
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 10-VSSOP
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 10-VSSOP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-35293-1-ND | 019373-LM5033MMX/NOPB | LM5033MMX/NOPB | LM5033MMX/NOPB | LM5033MMX/NOPB | LM5033MMX/NOPB |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5033MMX/NOPB | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 10-VSSOP | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Frequency Control, Soft Start | Frequency Control, Soft Start | Multiple Outputs | ||
| fsw | 200 to 600 kHz | 200 to 600 kHz | 200 to 600 kHz | 200 kHz | 200 to 600 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |